A range of RS brand metric Stainless Steel Deep Groove, Single Row Ball Bearings that have been manufactured to withstand tough applications, moisture, corrosion and abrasion. Available in various sizes, these RS Stainless Steel Ball Bearings are an ideal choice for the food and beverage industry due to the fact they are hygienic and have a high resilience to water.
Inside Diameter = 12mm
Outside Diameter = 37mm
Ball Bearing Type = Deep Groove
Race Width = 12mm
End Type = Sealed
Number of Rows = 1
Static Load Rating = 3.78kN
Material = Stainless Steel
Race Type = Plain
Dynamic Load Rating = 8.73kN
RS Components, Ltd. | |
---|---|
Product Category | Ball Bearings |
Product Number | 8937405 |
Primary Bearing Category | Radial Ball Bearing |
Seals / Shields | Single Seal |
Design Units | Metric |
Bore | 0.4724 inch (12.000 mm) |
Outside Diameter | 1.4567 inch (37.000 mm) |