A range of ball bearings which are fitted with two synthetic rubber seals to prevent leakage of lubricant as well as entry of dust, water and other harmful material.
Accepts radial and axial loads. 2RS denotes bearing fitted with 2 synthetic rubber seals. DDU & DD denotes bearing fitted with 2 contact synthetic rubber seals
Inside Diameter = 10mm
Outside Diameter = 35mm
Ball Bearing Type = Deep Groove
Race Width = 11mm
End Type = Sealed
Number of Rows = 1
Static Load Rating = 3.45kN
Material = Metal
Cage Material = Pressed Steel
Race Type = Plain
RS Components, Ltd. | |
---|---|
Product Category | Ball Bearings |
Product Number | 7643764 |
Primary Bearing Category | Radial Ball Bearing |
Seals / Shields | Single Seal |
Design Units | Metric |
Bore | 0.3937 inch (10.000 mm) |