RS Components, Ltd. 1371524

Description
INA from Schaeffler radial insert ball bearings with rubber interliners are on the shaft using an eccentric locking collar. The outer ring is encased in a thick-walled NBR interliner which absorbs vibrations and shocks. The interliners have either a spherical or cylindrical outside surface.,The P seal is two zinc-coated sheet steel washers with intermediate NBR part, seal lip axially preloaded.,To protect the seal lip from mechanical damage, the outer sheet steel washer extends a considerable distance down towards the bearing inner ring.,Used in narrow radial insert ball bearings with inner ring extended on one side. Bearings with rubber interliners cannot be lubricated. • Lower operating costs,• Reduced maintenance due to improved lubrication,• Lower heat generation,• Less noise,• Inner ring and locking collar have anti-corrosion protection,• Shaft diameters from 12 mm to 50 mm (RABRB),• Shaft diameters 20 mm (RCRA) 25 mm (RCRB) ,• Shaft diameters 30 mm (RCSMA) 15 mm to 25 mm (RCSMB) Inside Diameter = 50mm Outside Diameter = 100.2mm Ball Bearing Type = Radial Race Width = 30mm End Type = Sealed Number of Rows = 1 Static Load Rating = 23200N Material = Steel Race Type = Plain Dynamic Load Rating = 37500N
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1371524 - RS Components, Ltd.
Corby, Northants, United Kingdom
INA from Schaeffler radial insert ball bearings with rubber interliners are on the shaft using an eccentric locking collar. The outer ring is encased in a thick-walled NBR interliner which absorbs vibrations and shocks. The interliners have either a spherical or cylindrical outside surface.,The P seal is two zinc-coated sheet steel washers with intermediate NBR part, seal lip axially preloaded.,To protect the seal lip from mechanical damage, the outer sheet steel washer extends a considerable distance down towards the bearing inner ring.,Used in narrow radial insert ball bearings with inner ring extended on one side. Bearings with rubber interliners cannot be lubricated. • Lower operating costs,• Reduced maintenance due to improved lubrication,• Lower heat generation,• Less noise,• Inner ring and locking collar have anti-corrosion protection,• Shaft diameters from 12 mm to 50 mm (RABRB),• Shaft diameters 20 mm (RCRA) 25 mm (RCRB) ,• Shaft diameters 30 mm (RCSMA) 15 mm to 25 mm (RCSMB) Inside Diameter = 50mm Outside Diameter = 100.2mm Ball Bearing Type = Radial Race Width = 30mm End Type = Sealed Number of Rows = 1 Static Load Rating = 23200N Material = Steel Race Type = Plain Dynamic Load Rating = 37500N

INA from Schaeffler radial insert ball bearings with rubber interliners are on the shaft using an eccentric locking collar. The outer ring is encased in a thick-walled NBR interliner which absorbs vibrations and shocks. The interliners have either a spherical or cylindrical outside surface.,The P seal is two zinc-coated sheet steel washers with intermediate NBR part, seal lip axially preloaded.,To protect the seal lip from mechanical damage, the outer sheet steel washer extends a considerable distance down towards the bearing inner ring.,Used in narrow radial insert ball bearings with inner ring extended on one side.
Bearings with rubber interliners cannot be lubricated.
• Lower operating costs,• Reduced maintenance due to improved lubrication,• Lower heat generation,• Less noise,• Inner ring and locking collar have anti-corrosion protection,• Shaft diameters from 12 mm to 50 mm (RABRB),• Shaft diameters 20 mm (RCRA) 25 mm (RCRB) ,• Shaft diameters 30 mm (RCSMA) 15 mm to 25 mm (RCSMB)
Inside Diameter = 50mm
Outside Diameter = 100.2mm
Ball Bearing Type = Radial
Race Width = 30mm
End Type = Sealed
Number of Rows = 1
Static Load Rating = 23200N
Material = Steel
Race Type = Plain
Dynamic Load Rating = 37500N

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 1371524
Primary Bearing Category Radial Ball Bearing
Seals / Shields Single Seal
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.9449 inch (100.200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1371627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Seals / Shields Single Seal
Design Units Metric
View Details
 - 1371644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Seals / Shields Double Shield
Design Units Metric
View Details
 - 1371624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Seals / Shields Single Seal
Design Units Metric
View Details
 - 1371688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Seals / Shields Double Shield
Design Units Metric
View Details