The most popular range of ball bearings available in metric sizes and found in a wide range of applications in many industries. Accepts radial and axial loads. High speed operation
Inside Diameter = 40mm
Outside Diameter = 80mm
Ball Bearing Type = Deep Groove
Race Width = 18mm
End Type = Open
Number of Rows = 1
Static Load Rating = 17.9kN
Cage Material = Steel
Race Type = Plain
Dynamic Load Rating = 29.1kN
RS Components, Ltd. | |
---|---|
Product Category | Ball Bearings |
Product Number | 4090574 |
Primary Bearing Category | Radial Ball Bearing |
Design Units | Metric |
Bore | 1.5748 inch (40.000 mm) |
Outside Diameter | 3.1496 inch (80.000 mm) |