Sealed (2RS1) bearings are fitted with two synthetic rubber seals to prevent leakage of lubricant and entry of dust, water and other harmful material.
Inside Diameter = 20mm
Outside Diameter = 52mm
Ball Bearing Type = Deep Groove
Race Width = 15mm
End Type = Sealed
Number of Rows = 1
Static Load Rating = 7.8kN
Cage Material = Steel
Race Type = Plain
Dynamic Load Rating = 16.8kN
RS Components, Ltd. | |
---|---|
Product Category | Ball Bearings |
Product Number | 6671235 |
Primary Bearing Category | Radial Ball Bearing |
Seals / Shields | Single Seal |
Design Units | Metric |
Bore | 0.7874 inch (20.000 mm) |
Outside Diameter | 2.0472 inch (52.000 mm) |