Precision radial bearings support axial loads in a single direction. They are high rigidity and have a high load capacity. This type of bearing is used for applications requiring high running accuracy and tight dimensional tolerances. Use of nonmetallic retainers such as phenolic can help to achieve higher speeds.
Ball Bearing Features
Alpine Bearing, Inc. | |
---|---|
Product Category | Ball Bearings |
Product Number | 6306P5 |
Product Name | Medium 300 ABEC5 Ball Bearings |
Primary Bearing Category | Radial Ball Bearing |
Application | Spindle / Super Precision |
Rolling Element | Steel |
Design Units | Metric |
Bore | 1.1811 inch (30.000 mm) |