Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium.
Ball Bearing Features
Alpine Bearing, Inc. | |
---|---|
Product Category | Ball Bearings |
Product Number | KP5 |
Product Name | KP Series Radial Ball Bearings |
Primary Bearing Category | Radial Ball Bearing |
Application | Aerospace; Airframe / Aircraft Control |
Design Units | Inch |
Bore | 0.3125 inch (7.937 mm) |