Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 105 G [3.7 OZ ]
Configuration Features Electrical Connection : 2-Pin Connector
Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5
Industry Standards IP Rating : IP67
Mechanical Attachment Mounting Type : Stud
Other Acceleration Range (±) (GFORCE) : 5 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 1000
Product Type Features Accelerometer Type : IEPE Output Type : AC Sensor Package : Plug & Play Vibration Sensor Product Type : Piezoelectric Accelerometer
Signal Characteristics Frequency Response (HZ) : 0.1-6000
Usage Conditions Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]
Body Features
- Number of Sensing Axes : Uniaxial
- Primary Product Material : Stainless Steel
- Product Weight : 105 G [3.7 OZ ]
Configuration Features
- Electrical Connection : 2-Pin Connector
Electrical Characteristics
- Excitation Current (MAMP) : 2 - 10
- Excitation Voltage (VDC) : 18 - 30
- Full Scale Output Voltage (VDC) : ±5
Industry Standards
Mechanical Attachment
Other
- Acceleration Range (±) (GFORCE) : 5
- Nonlinearity (PCTFSO) : ±1
- Sensitivity (MVG) : 1000
Product Type Features
- Accelerometer Type : IEPE
- Output Type : AC
- Sensor Package : Plug & Play
- Vibration Sensor Product Type : Piezoelectric Accelerometer
Signal Characteristics
- Frequency Response (HZ) : 0.1-6000
Usage Conditions
- Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]