Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 16-LGA (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 018608-LIS33DETR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 50Hz to 200Hz
Axis: X, Y, Z
Acceleration Range: ±2.3g, 9.2g
Sensitivity (LSB/g): 55 (±2.3g) to 13 (±9.2g)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-LGA (3x3)
Supply Voltage - Operating: 2.16 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
DigiKey | Win Source Electronics | |
---|---|---|
Product Category | Accelerometers | Accelerometers |
Product Number | 497-13796-2-ND | 018608-LIS33DETR |
Product Name | Accelerometers | Motion Sensors - Motion Sensors - Accelerometers - LIS33DETR |
Measurement Axes | Triaxial | |
Device Category | Sensor / Transducer | |
Sensor Outputs | Acceleration | |
Sensor Mounting | SMD | SMD (SMT) |