STMicroelectronics, Inc. ACCELEROMETER 2-8G I2C/SPI 14LGA LIS302DLHTR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACCELEROMETER 2-8G I2C/SPI 14LGA - 761-LIS302DLHTR - Utmel Electronic Limited
Hong Kong, China
ACCELEROMETER 2-8G I2C/SPI 14LGA
761-LIS302DLHTR
ACCELEROMETER 2-8G I2C/SPI 14LGA 761-LIS302DLHTR
ACCELEROMETER 2-8G I2C/SPI 14LGA

ACCELEROMETER 2-8G I2C/SPI 14LGA

Supplier's Site
Yishun, Singapore
Motion Sensors - Motion Sensors - Accelerometers - LIS302DLHTR
132973-LIS302DLHTR
Motion Sensors - Motion Sensors - Accelerometers - LIS302DLHTR 132973-LIS302DLHTR
Manufacturer: STMicroelectronics Win Source Part Number: 132973-LIS302DLHTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 25Hz to 500Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1000 (±2g) to 256 (±8g) Categories: Sensors, Transducers Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-LGA (3x5) Supply Voltage - Operating: 2.16 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 132973-LIS302DLHTR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 25Hz to 500Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 1000 (±2g) to 256 (±8g)
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-LGA (3x5)
Supply Voltage - Operating: 2.16 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Thief River Falls, MN, United States
Accelerometers
497-11072-1-ND
Accelerometers 497-11072-1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 14-LGA (3x5)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 14-LGA (3x5)

Supplier's Site Datasheet
Thief River Falls, MN, United States
Accelerometers
497-11072-6-ND
Accelerometers 497-11072-6-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 14-LGA (3x5)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 14-LGA (3x5)

Supplier's Site Datasheet
Thief River Falls, MN, United States
Accelerometers
497-11072-2-ND
Accelerometers 497-11072-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 14-LGA (3x5)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 14-LGA (3x5)

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers Accelerometers
Product Number 761-LIS302DLHTR 132973-LIS302DLHTR 497-11072-1-ND
Product Name ACCELEROMETER 2-8G I2C/SPI 14LGA Motion Sensors - Motion Sensors - Accelerometers - LIS302DLHTR Accelerometers
Sensor Mounting Surface Mount SMD (SMT) SMD
Operating Temperature -40 F (-40 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Acceleration 2 to 8 g 2 to 8 g
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Acceleration sensor - VSA004 - ifm electronic gmbh
Specs
Measurement Axes Single
Sensor Technology Capacitance
Sensor Mounting mounting screw
View Details
2 suppliers
Embedded Accelerometers - 3028-002-N - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 150 Hz
Sensor Technology MEMS
View Details
Accelerometer - 5859746 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Frequency Range 10 to 1000 Hz
View Details
993B-7-M12 [CERT][1/4-28] Intrinsically Safe triaxial accelerometer - 993B-7-M12 [CERT][1/4-28] - Wilcoxon Sensing Technologies
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric
Sensor Outputs Acceleration
View Details