Kionix, Inc. Accelerometers KX023-1025-FR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Accelerometers
1191-1039-6-ND
Accelerometers 1191-1039-6-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.39Hz ~ 800Hz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.39Hz ~ 800Hz 16-LGA (3x3)

Supplier's Site Datasheet
Thief River Falls, MN, United States
Accelerometers
1191-1039-2-ND
Accelerometers 1191-1039-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.39Hz ~ 800Hz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.39Hz ~ 800Hz 16-LGA (3x3)

Supplier's Site Datasheet
Thief River Falls, MN, United States
Accelerometers
1191-1039-1-ND
Accelerometers 1191-1039-1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.39Hz ~ 800Hz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.39Hz ~ 800Hz 16-LGA (3x3)

Supplier's Site Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - 1356521-KX023-1025-FR - Win Source Electronics
Yishun, Singapore
Sensors, Transducers - Motion Sensors - Accelerometers
1356521-KX023-1025-FR
Sensors, Transducers - Motion Sensors - Accelerometers 1356521-KX023-1025-FR
Win Source Part Number: 1356521-KX023-1025-F R Category: Sensors, Transducers - Motion Sensors - Accelerometers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. Type: Digital MSL Level: 3 (168 Hours) Mfr: Kionix Inc. Package: Tape & Reel Product Status: Obsolete Features: Adjustable Bandwidth, Selectable Scale Package / Case: 16-LGA Supplier Device Package: 16-LGA (3x3) Base Product Number: KX023 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 7A994 Voltage - Supply: 1.8V ~ 3.6V Output Type: I²C, SPI Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 16384 (±2g) ~ 4096 (±8g) Bandwidth: 0.39Hz ~ 800Hz

Win Source Part Number: 1356521-KX023-1025-FR
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
Type: Digital
MSL Level: 3 (168 Hours)
Mfr: Kionix Inc.
Package: Tape & Reel
Product Status: Obsolete
Features: Adjustable Bandwidth, Selectable Scale
Package / Case: 16-LGA
Supplier Device Package: 16-LGA (3x3)
Base Product Number: KX023
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 7A994
Voltage - Supply: 1.8V ~ 3.6V
Output Type: I²C, SPI
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 16384 (±2g) ~ 4096 (±8g)
Bandwidth: 0.39Hz ~ 800Hz

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 1191-1039-6-ND 1356521-KX023-1025-FR
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Acceleration sensor - VSA005 - ifm electronic gmbh
Specs
Measurement Axes Single
Sensor Technology Capacitance
Sensor Mounting mounting screw
View Details
2 suppliers
Vibration Sensors - 20019316-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Accelerometer - 5859746 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Frequency Range 10 to 1000 Hz
View Details
793L Low frequency accelerometer - 793L - Wilcoxon Sensing Technologies
Wilcoxon Sensing Technologies
Specs
Sensor Technology Piezoelectric
Sensor Outputs Acceleration
Features Corrosion Resistant; IEPE
View Details
2 suppliers