4D Systems Pty. Ltd. LCD, OLED, Graphic UOLED-96-G2

Description
"Graphic LCD Display Module Red, Green, Blue (RGB) OLED - Passive Matrix TTL 0.96"" (24.38mm) 96 x 64"
Request a Quote Datasheet
Description
"Graphic LCD Display Module Red, Green, Blue (RGB) OLED - Passive Matrix TTL 0.96"" (24.38mm) 96 x 64"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD, OLED, Graphic - 1613-1114-ND - DigiKey
Thief River Falls, MN, United States
LCD, OLED, Graphic
1613-1114-ND
LCD, OLED, Graphic 1613-1114-ND
"Graphic LCD Display Module Red, Green, Blue (RGB) OLED - Passive Matrix TTL 0.96"" (24.38mm) 96 x 64"

"Graphic LCD Display Module Red, Green, Blue (RGB) OLED - Passive Matrix TTL 0.96"" (24.38mm) 96 x 64"

Buy Now Datasheet
Display, Oled, 96 X 64, 24.384Mm; Resolution 4D Systems - 45AJ9215 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, 96 X 64, 24.384Mm; Resolution 4D Systems
45AJ9215
Display, Oled, 96 X 64, 24.384Mm; Resolution 4D Systems 45AJ9215
DISPLAY, OLED, 96 X 64, 24.384MM; Resolution:96 x 64; Display Appearance:RGB; Logic Voltage:5V; Interface Type:UART; Module Size:32.7mm x 26.7mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Display RoHS Compliant: Yes

DISPLAY, OLED, 96 X 64, 24.384MM; Resolution:96 x 64; Display Appearance:RGB; Logic Voltage:5V; Interface Type:UART; Module Size:32.7mm x 26.7mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Display RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 1613-1114-ND 45AJ9215
Product Name LCD, OLED, Graphic Display, Oled, 96 X 64, 24.384Mm; Resolution 4D Systems
LED Color Red, Green, Blue (RGB)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-7803 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
4 suppliers