4D Systems Pty. Ltd. LCD, OLED, Graphic UOLED-128-G2

Description
"Graphic LCD Display Module Red, Green, Blue (RGB) OLED - Passive Matrix TTL 1.5"" (38.10mm) 128 x 128"
Request a Quote Datasheet
Description
"Graphic LCD Display Module Red, Green, Blue (RGB) OLED - Passive Matrix TTL 1.5"" (38.10mm) 128 x 128"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD, OLED, Graphic - 1613-1110-ND - DigiKey
Thief River Falls, MN, United States
LCD, OLED, Graphic
1613-1110-ND
LCD, OLED, Graphic 1613-1110-ND
"Graphic LCD Display Module Red, Green, Blue (RGB) OLED - Passive Matrix TTL 1.5"" (38.10mm) 128 x 128"

"Graphic LCD Display Module Red, Green, Blue (RGB) OLED - Passive Matrix TTL 1.5"" (38.10mm) 128 x 128"

Buy Now Datasheet
Display, Oled, 128 X 128, 38.1Mm; Resolution 4D Systems - 45AJ9213 - Newark, An Avnet Company
Chicago, IL, United States
Display, Oled, 128 X 128, 38.1Mm; Resolution 4D Systems
45AJ9213
Display, Oled, 128 X 128, 38.1Mm; Resolution 4D Systems 45AJ9213
DISPLAY, OLED, 128 X 128, 38.1MM; Resolution:128 x 128; Display Appearance:RGB; Logic Voltage:5V; Interface Type:UART; Module Size:33.5mm x 33.5mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Display RoHS Compliant: Yes

DISPLAY, OLED, 128 X 128, 38.1MM; Resolution:128 x 128; Display Appearance:RGB; Logic Voltage:5V; Interface Type:UART; Module Size:33.5mm x 33.5mm; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Display RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 1613-1110-ND 45AJ9213
Product Name LCD, OLED, Graphic Display, Oled, 128 X 128, 38.1Mm; Resolution 4D Systems
LED Color Red, Green, Blue (RGB)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Eight Character 5mm and 7mm Smart Alphanumeric Displays - HDSP-2504 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color AlGaAs Red
View Details
2 suppliers