Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
4D SYSTEMS PTY. LTD.
4D-FFC-22 -- BREADBOARD JUMPER WIRES
4D Systems Pty. Ltd.
Breadboard Jumper Wires
4D-FFC-22
Description
4D Systems 4D-FFC-22 FFC Jumper Cable
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
4D Systems 4D-FFC-22 FFC Jumper Cable
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Breadboard Jumper Wires
649328
Breadboard Jumper Wires
649328
4D Systems 4D-FFC-22 FFC Jumper Cable
4D Systems 4D-FFC-22 FFC Jumper Cable
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hookup Wires
Product Number
649328
Product Name
Breadboard Jumper Wires
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Hook Up Wire
054003-000
Specs
Rated Voltage
1000 volts
Rated Temperature
-65 to 200 C (-85 to 392 F)
Wire Conductor
Nickel-Coated High Strength Copper Alloy
View Details
2
suppliers
RS Components, Ltd.
Hook Up Wire
139076
Specs
Approvals
Cenelec certified, harmonised certified, iec rated
Nominal Diameter
0.1102 inch (2.8 mm)
North American
0 AWG
View Details
New England Wire Technologies Corporation
FEP Insulated Lead Wire
Specs
Rated Voltage
600 volts
Nominal Diameter
0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature
200 C (392 F)
View Details
E-Z-HOOK, a division of Tektest, Inc.
18 AWG, Silicone Insulated, Wire Spool
9508
Specs
Rated Voltage
5000 volts
Nominal Diameter
0.1440 inch (3.66 mm)
Rated Temperature
150 C (302 F)
View Details