Vanguard Electronics Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| Current Sense Transformer, Toroidal SMT, Molded | |
| Current Sense Transformer, Toroidal Thru-Hole, Encapsulated | |
| Data Bus Interface Transformer SMT & Thru-Hole | |
| Data Bus Interface Transformer SMT, Encapsulated | |
| Data Bus Interface Transformer Thru-Hole, Encapsulated | |
| Flyback Transformer, Toroidal SMT, Molded | |
| Flyback Transformer, Toroidal Thru-Hole, Encapsulated | |
| Gate Drive Transformer, Toroidal SMT, Molded | |
| Gate Drive Transformer, Toroidal Thru-Hole, Encapsulated | |
| Isolation Transformer, Toroidal SMT, Molded | |
| Isolation Transformer, Toroidal Thru-Hole, Encapsulated | |
| Pulse Transformer SMT, Molded | |
| Pulse Transformer SMT | |
| Pulse Transformer Thru-Hole, Molded | |
| Pulse Transformer Thru-hole | |
| Wideband Impedance-Matching - 100 mW SMT, Molded | |
| Wideband Impedance-Matching - 250 mW SMT, Molded | |
| Wideband Impedance-Matching - 250 mW Thru-hole, Molded |