MACOM Balun Transformer MABA-011094

Description
Features 1:1 Impedance Ratio Surface Mount Package Available on Tape & Reel 260 C Reflow Compatible RoHS Compliant and Pb Free Excellent Temperature Stability Can be used on 50 Ohm and 75 Ohm Systems Suitable for all CATV, Broadband and FTTx Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Transformer - MABA-011094 - Richardson RFPD
Geneva, IL, United States
Balun Transformer
MABA-011094
Balun Transformer MABA-011094
Features 1:1 Impedance Ratio Surface Mount Package Available on Tape & Reel 260 C Reflow Compatible RoHS Compliant and Pb Free Excellent Temperature Stability Can be used on 50 Ohm and 75 Ohm Systems Suitable for all CATV, Broadband and FTTx Applications

Features

  • 1:1 Impedance Ratio
  • Surface Mount Package
  • Available on Tape & Reel
  • 260 C Reflow Compatible
  • RoHS Compliant and Pb Free
  • Excellent Temperature Stability
  • Can be used on 50 Ohm and 75 Ohm Systems
  • Suitable for all CATV, Broadband and FTTx Applications
Supplier's Site Datasheet
Balun Transformer - MABA-011094-000 - Richardson RFPD
Geneva, IL, United States
Balun Transformer
MABA-011094-000
Balun Transformer MABA-011094-000
Features 1:1 Impedance Ratio Surface Mount Package Available on Tape & Reel 260 C Reflow Compatible RoHS Compliant and Pb Free Excellent Temperature Stability Can be used on 50 Ohm and 75 Ohm Systems Suitable for all CATV, Broadband and FTTx Applications

Features

  • 1:1 Impedance Ratio
  • Surface Mount Package
  • Available on Tape & Reel
  • 260 C Reflow Compatible
  • RoHS Compliant and Pb Free
  • Excellent Temperature Stability
  • Can be used on 50 Ohm and 75 Ohm Systems
  • Suitable for all CATV, Broadband and FTTx Applications
Supplier's Site Datasheet
Balun - 1465-1842-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 1.225GHz 1:1 5-SMD Module

RF Balun 5MHz ~ 1.225GHz 1:1 5-SMD Module

Supplier's Site Datasheet
Balun - 1465-1842-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 1.225GHz 1:1 5-SMD Module

RF Balun 5MHz ~ 1.225GHz 1:1 5-SMD Module

Supplier's Site Datasheet
Balun - 1465-1842-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5MHz ~ 1.225GHz 1:1 5-SMD Module

RF Balun 5MHz ~ 1.225GHz 1:1 5-SMD Module

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Transformers Transformers
Product Number MABA-011094 1465-1842-1-ND
Product Name Balun Transformer Balun
Other Transformer Types / Applications Balun Balun
Unlock Full Specs
to access all available technical data

Similar Products

Low Power Isolated Flyback Converter IC with Integrated Switching MOSFET - BD7J201HFN-LB - ROHM Semiconductor GmbH
Specs
Transformer Type Flyback Transformer (FBT)
Mounting Chip Transformer
View Details
High Frequency Output Transformer - AL-T500.7 - Amp-Line Corp.
Specs
Transformer Type Electronics; High Voltage Transformer; Power Transformer; Single Phase Transformer
Cooling Method Air
Mounting Stand Alone Unit/Metal Cabinet
View Details
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details