BALUN 700MHZ-2.7GHZ 0805
BALUN 700MHZ-2.7GHZ 0805
RF Balun 700MHz ~ 2.7GHz 0805 (2012 Metric)
The T0727J5012AHF is a low cost, low profile sub-miniature impedance transformer in an easy to use surface mount package. With smaller footprint, this single component replaces the conventional discrete component matching network for the full LTE communication band 700 MHz-2700 MHz. The T0727J5012AHF delivers high performance, superior consistency, and reliability. The T0727J5012AHF is available on tape and reel and is ideal for pick and place high volume manufacturing.
The T0727J5012AHF is a low cost, low profile sub-miniature impedance transformer in an easy to use surface mount package. With smaller footprint, this single component replaces the conventional discrete component matching network for the full LTE communication band 700 MHz-2700 MHz. The T0727J5012AHF delivers high performance, superior consistency, and reliability. The T0727J5012AHF is available on tape and reel and is ideal for pick and place high volume manufacturing.
DigiKey | Richardson RFPD | Richardson RFPD | |
---|---|---|---|
Product Category | Transformers | Transformers | Transformers |
Product Number | 1173-T0727J5012AHFDKR-ND | T0727J5012AHF | T0727J5012AH |
Product Name | Balun | Impedance Transformer | Impedance Transformer |
Category | Signal | ||
Other Transformer Types / Applications | Balun | Impedance Matching Transformer | Impedance Matching Transformer |
Mounting | Chip Transformer |