Single and twin secondary windings for series or parallel connection. Vacuum resin moulded to UL94-V0 rating. Low inter-winding capacitance. Low radiated noise. 100% electrical and flash tested. Extra fixing points for secure board mounting (25 VA and 36 VA)
Secondary Voltage Rating = 24V ac
Power Rating = 5VA
Primary Voltage Rating = 230V ac
Number of Outputs = 2
Length = 44mm
Width = 33mm
Depth = 37mm
Dimensions = 44 x 33 x 37mm
Weight = 190g
Mounting Type = Through Hole
Delivery on production packaging - Box. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 3472571P |
Mounting | Chip Transformer |