BLOCK STEU series isolating transformers with a dual input of 230 and 400 Vac, These safety transformers have a high performance for the volume due to their compact design. The transformers are quick to cable up due to the use of spring clamp terminals, they are also simple to mount with their robust metal footplate with oval slots.
Primary Voltage Rating = 230/400V ac
Secondary Voltage Rating = 2 x 115V ac
Power Rating = 400VA
Mounting Type = Panel
Dimensions = 120 x 120 x 121mm
Minimum Operating Frequency = 50Hz
Maximum Operating Frequency = 60Hz
Maximum Temperature = +40°C
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 1237390 |
Mounting | DIN Rail & Panel Mount Transformers |
Operating Frequency | 50 to 60 Hz |
Input Voltage | 0.5750 volts |