Isolation converter transformer with isolation voltage of 1.5 kVrms (C/MC types) and 4 kVrms (VC/VMC types). Specifically designed to provide isolated RS-485 and RS-232 interface, for use with Maxim integrated circuit MAX253 (stock no. 622-8210). Industry standard pinout, low profile, through hole and SMT. 3.3V and 5V versions with frequency range upto 500 kHz
Primary Inductance = 0.38mH
Primary DC Resistance = 1Ohms
Turns Ratio = 1:2.27
Mounting Type = Surface Mount
Leakage Inductance = 1µH
Dimensions = 9 x 12.7 x 6.55mm
Depth = 6.55mm
Length = 9mm
Width = 12.7mm
Maximum Temperature = +85°C
Isolation converter transformer with isolation voltage of 1.5 kVrms (C/MC types) and 4 kVrms (VC/VMC types). Specifically designed to provide isolated RS-485 and RS-232 interface, for use with Maxim integrated circuit MAX253 (stock no. 622-8210). Industry standard pinout, low profile, through hole and SMT. 3.3V and 5V versions with frequency range upto 500 kHz
Primary Inductance = 0.38mH
Primary DC Resistance = 1Ohms
Turns Ratio = 1:2.27
Mounting Type = Surface Mount
Leakage Inductance = 1µH
Length = 9mm
Width = 12.7mm
Maximum Temperature = +85°C
Minimum Temperature = -40°C
Isolation converter transformer with isolation voltage of 1.5 kVrms (C/MC types) and 4 kVrms (VC/VMC types). Specifically designed to provide isolated RS-485 and RS-232 interface, for use with Maxim integrated circuit MAX253 (stock no. 622-8210). Industry standard pinout, low profile, through hole and SMT. 3.3V and 5V versions with frequency range upto 500 kHz
Primary Inductance = 0.38mH
Primary DC Resistance = 1Ohms
Turns Ratio = 1:2.27
Mounting Type = Surface Mount
Leakage Inductance = 1µH
Dimensions = 9 x 12.7 x 6.55mm
Depth = 6.55mm
Length = 9mm
Width = 12.7mm
Maximum Temperature = +85°C
Delivery on production packaging - Tube. This product is non-returnable.
XFRMR 3.3V IN 5V OUT MAX 253 SMD
XFRMR 3.3V IN 5V OUT MAX 253 SMD
XFRMR 3.3V IN 5V OUT MAX 253 SMD
ISOLATION TRANSFORMER; SMPS Transformer Type:Converter; Current Rating:100mA; Frequency Range:500kHz; Power Rating:500mW; Isolation Voltage:1.5kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; Inductance:0.38mH RoHS Compliant: Yes
RS Components, Ltd. | RS Components, Ltd. | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Power Transformers |
Product Number | 7156872 | 1068563 | 78253/35MC | 78253/35MC | 811-1273-5-ND | 62K0985 |
Product Name | Transformers | Transformers - Specialty Transformers | Specialty Transformers | Isolation Transformer; Smps Transformer Type Murata Power Solutions | ||
Category | Signal | Signal | Signal | Signal | Signal | |
Other Transformer Types / Applications | Telecom | Telecom | Specialty Transformers | |||
Mounting | Chip Transformer | Chip Transformer | Surface Mount | Chip Transformer | Chip Transformer |