Autowound transformers for step-up or step-down of mains voltages at 50/60Hz.
Compact construction . Full varnish impregnation . Fully shrouded . Four-hole fixing for permanent installation . Terminal blocks with protective covers (except 50VA which has leads) . 100% electrical and flash tested (2kV winding to core). Tested in accordance with EN61558
Primary Voltage Rating = 220 V ac, 230 V ac, 240 V ac
Secondary Voltage Rating = 115V ac
Power Rating = 50VA
Construction = Enclosed
Mounting Type = Chassis Mount, Floor Standing, Wall Mount
Length = 58mm
Width = 63mm
Dimensions = 58 x 63 x 70mm
Depth = 70mm
Minimum Operating Frequency = 50Hz
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 504202 |
Other Transformer Types / Applications | Autotransformer |
Mounting | Chassis |
Operating Frequency | 50 Hz |