RS Components, Ltd. 2575001

Description
High quality open style toroidal transformers with twin 115Vac 50/60Hz primary windings which may be connected in series for 230V or parallel for 115V operation. Twin secondary windings may be connected in series or parallel or used independently. Small size and low weight compared with traditional stacked lamination types. Extremely low level of radiated magnetic field. Very low induced noise (hum). Very low iron loss. Double insulated primary leads. Supplied with mounting kit. 100% electrical and flash tested Primary Voltage Rating = 115 V ac, 230 V ac Secondary Voltage Rating = 2 x 6V ac Power Rating = 50VA Number of Outputs = 2 Secondary Current = 4.167A Height = 33mm Weight = 650g Diameter = 80mm Dimensions = 80 (Dia.) x 33mm Minimum Operating Frequency = 50Hz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2575001 - RS Components, Ltd.
Corby, Northants, United Kingdom
High quality open style toroidal transformers with twin 115Vac 50/60Hz primary windings which may be connected in series for 230V or parallel for 115V operation. Twin secondary windings may be connected in series or parallel or used independently. Small size and low weight compared with traditional stacked lamination types. Extremely low level of radiated magnetic field. Very low induced noise (hum). Very low iron loss. Double insulated primary leads. Supplied with mounting kit. 100% electrical and flash tested Primary Voltage Rating = 115 V ac, 230 V ac Secondary Voltage Rating = 2 x 6V ac Power Rating = 50VA Number of Outputs = 2 Secondary Current = 4.167A Height = 33mm Weight = 650g Diameter = 80mm Dimensions = 80 (Dia.) x 33mm Minimum Operating Frequency = 50Hz

High quality open style toroidal transformers with twin 115Vac 50/60Hz primary windings which may be connected in series for 230V or parallel for 115V operation. Twin secondary windings may be connected in series or parallel or used independently.
Small size and low weight compared with traditional stacked lamination types. Extremely low level of radiated magnetic field. Very low induced noise (hum). Very low iron loss. Double insulated primary leads. Supplied with mounting kit. 100% electrical and flash tested
Primary Voltage Rating = 115 V ac, 230 V ac
Secondary Voltage Rating = 2 x 6V ac
Power Rating = 50VA
Number of Outputs = 2
Secondary Current = 4.167A
Height = 33mm
Weight = 650g
Diameter = 80mm
Dimensions = 80 (Dia.) x 33mm
Minimum Operating Frequency = 50Hz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Transformers
Product Number 2575001
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

 - 1234043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Frequency 50 to 60 Hz
Input Voltage 115 volts
Output Voltage 40 volts
View Details
 - 2238279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Frequency 450 Hz
Input Voltage 230 volts
Output Voltage 35 volts
View Details
 - 1226785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Transformer Types / Applications Single Phase Transformer; Variac
Mounting Free Standing
Operating Frequency 0.8333 Hz
View Details
 - 1176057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Chip Transformer
Operating Frequency 50 to 60 Hz
Input Voltage 115 volts
View Details