RS Components, Ltd. 1226719

Description
RS Pro High-Quality portable continuous single phase isolation transformers are designed to ensure an isolated supply when working on equipment connected to the mains supply. These site transformers are 0.6KVA Continuous single phase, 230 V ac input -110/ 230 V ac output. The RS Pro portable site transformers feature a robust high-quality painted steel case that provides ingress protection to IP20. Primary Voltage Rating = 230V Secondary Voltage Rating = 110 (55V-0V-55V)V Power Rating = 600VA Output Current = 1 x 16A Socket Type = BS EN 60309 Length = 74mm Width = 223mm Depth = 160mm Dimensions = 74 x 223 x 160mm Mounting Type = Stand Alone
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1226719 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro High-Quality portable continuous single phase isolation transformers are designed to ensure an isolated supply when working on equipment connected to the mains supply. These site transformers are 0.6KVA Continuous single phase, 230 V ac input -110/ 230 V ac output. The RS Pro portable site transformers feature a robust high-quality painted steel case that provides ingress protection to IP20. Primary Voltage Rating = 230V Secondary Voltage Rating = 110 (55V-0V-55V)V Power Rating = 600VA Output Current = 1 x 16A Socket Type = BS EN 60309 Length = 74mm Width = 223mm Depth = 160mm Dimensions = 74 x 223 x 160mm Mounting Type = Stand Alone

RS Pro High-Quality portable continuous single phase isolation transformers are designed to ensure an isolated supply when working on equipment connected to the mains supply. These site transformers are 0.6KVA Continuous single phase, 230 V ac input -110/ 230 V ac output. The RS Pro portable site transformers feature a robust high-quality painted steel case that provides ingress protection to IP20.
Primary Voltage Rating = 230V
Secondary Voltage Rating = 110 (55V-0V-55V)V
Power Rating = 600VA
Output Current = 1 x 16A
Socket Type = BS EN 60309
Length = 74mm
Width = 223mm
Depth = 160mm
Dimensions = 74 x 223 x 160mm
Mounting Type = Stand Alone

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Transformers
Product Number 1226719
Mounting Safety Site Transformers
Unlock Full Specs
to access all available technical data

Similar Products

 - 1234047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Frequency 50 to 60 Hz
Input Voltage 115 volts
Output Voltage 55 volts
View Details
 - 1237230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
 - 1243860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Chip Transformer
Operating Frequency 50 Hz
Input Voltage 115 volts
View Details
 - 1237391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN Rail & Panel Mount Transformers
Operating Frequency 50 to 60 Hz
Input Voltage 0.5750 volts
View Details