RS Components, Ltd. 1234029

Description
RS Pro High-quality encapsulated toroidal transformers with a single 230 Vac 50/60 Hz primary winding. Twin secondary windings can be connected in series or parallel or used independently. Designed for easy mounting with centre hole fixing. Primary Voltage Rating = 230V ac Secondary Voltage Rating = 2 x 35V ac Power Rating = 300VA Number of Outputs = 2 Height = 65mm Weight = 2.3kg Diameter = 126mm Dimensions = 126 (Dia.) x 65mm Minimum Operating Frequency = 50Hz Maximum Operating Frequency = 60Hz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1234029 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro High-quality encapsulated toroidal transformers with a single 230 Vac 50/60 Hz primary winding. Twin secondary windings can be connected in series or parallel or used independently. Designed for easy mounting with centre hole fixing. Primary Voltage Rating = 230V ac Secondary Voltage Rating = 2 x 35V ac Power Rating = 300VA Number of Outputs = 2 Height = 65mm Weight = 2.3kg Diameter = 126mm Dimensions = 126 (Dia.) x 65mm Minimum Operating Frequency = 50Hz Maximum Operating Frequency = 60Hz

RS Pro High-quality encapsulated toroidal transformers with a single 230 Vac 50/60 Hz primary winding. Twin secondary windings can be connected in series or parallel or used independently. Designed for easy mounting with centre hole fixing.
Primary Voltage Rating = 230V ac
Secondary Voltage Rating = 2 x 35V ac
Power Rating = 300VA
Number of Outputs = 2
Height = 65mm
Weight = 2.3kg
Diameter = 126mm
Dimensions = 126 (Dia.) x 65mm
Minimum Operating Frequency = 50Hz
Maximum Operating Frequency = 60Hz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Transformers
Product Number 1234029
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

 - 4225247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Frequency 50 Hz
Input Voltage 115 to 230 volts
Output Voltage 9 volts
View Details
 - 1226721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Safety Site Transformers
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 6719195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Frequency 50 Hz
Input Voltage 230 volts
Output Voltage 11.8 volts
View Details
 - 1739585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Chip Transformer
Input Voltage 230 volts
Output Voltage 6 volts
View Details