RS Pro High-quality open toroidal transformers with 2x115V / 50/60 Hz primary windings. Twin secondary windings can be connected in series or parallel or used independently. Designed for easy mounting with centre hole fixing.
Primary Voltage Rating = 2 x 115V ac
Secondary Voltage Rating = 2 x 55V ac
Power Rating = 625VA
Number of Outputs = 2
Height = 68mm
Weight = 4.3kg
Diameter = 136mm
Dimensions = 136 (Dia.) x 68mm
Minimum Operating Frequency = 50Hz
Maximum Operating Frequency = 60Hz
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 1234049 |
Operating Frequency | 50 to 60 Hz |