High quality open style toroidal transformers with dual 115Vac 50/60Hz primary and secondary windings which may be connected in series or parallel or used independently.
Small size and low weight compared with traditional stacked lamination types. Extremely low level of radiated magnetic field. Very low induced noise (hum). Very low iron loss. Supplied with mounting kit. Insulation Class B
Primary Voltage Rating = 115V ac, 230V ac
Secondary Voltage Rating = 2 x 115V ac
Power Rating = 625VA
Number of Outputs = 2
Weight = 6.1kg
Diameter = 152mm
Minimum Operating Frequency = 50Hz
Maximum Operating Frequency = 60Hz
Termination Type = Leads
Maximum Temperature = +40°C
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 7529441 |
Operating Frequency | 50 to 60 Hz |