High quality open style toroidal transformers with dual 115Vac 50/60Hz primary and secondary windings which may be connected in series or parallel or used independently.
Small size and low weight compared with traditional stacked lamination types. Extremely low level of radiated magnetic field. Very low induced noise (hum). Very low iron loss. Supplied with mounting kit. Insulation Class B
Primary Voltage Rating = 2 x 115V ac
Secondary Voltage Rating = 2 x 6V ac
Power Rating = 60VA
Dimensions = 83 (Dia) x 38mm
Minimum Operating Frequency = 50Hz
Maximum Operating Frequency = 60Hz
Mounting Type = Surface Mount
Termination Type = Lead Wire
Maximum Temperature = +40°C
Isolation Voltage = 4kV ac
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 1233096 |
Mounting | Chip Transformer |
Operating Frequency | 50 to 60 Hz |
Input Voltage | 115 volts |