RS Pro PCB Standard transformers are low voltage mains transformers with a single 230 VAC 50/60Hz primary winding. These transformers have secondary windings suitable for series/ parallel connection to give a wide range of current options. They are 100% electric and flash tested. Double section bobbin, high efficiency and low temperature rise. These RS Pro transformers have low interwinding capacity and low radiated noise.
Secondary Voltage Rating = 2 x 12V ac
Power Rating = 10VA
Primary Voltage Rating = 230V dc
Number of Outputs = 2
Length = 51mm
Width = 43mm
Depth = 35mm
Dimensions = 51 x 43 x 35mm
Weight = 300g
Mounting Type = PCB Mount
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 1213847 |
Input Voltage | 230 volts |