Twin 115Va.c. 50 to 60Hz primary windings for series or parallel connection. Twin secondary windings for series or parallel connection. Low profile compact design. Vacuum epoxy resin moulded to UL94-V0 rating. Double section glass fibre reinforced polyamide bobbins. 100% electrical and flash tested. Low inter-winding capacitance. Low radiated noise. Extra fixing holes for secure board mounting. Standard: EN60742, VDE 0551, IEC 61558
Secondary Voltage Rating = 24V ac
Power Rating = 18VA
Primary Voltage Rating = 115V ac, 230V ac
Number of Outputs = 2
Length = 68mm
Width = 27.6mm
Depth = 57mm
Dimensions = 68 x 27.6 x 57mm
Weight = 375g
Mounting Type = Through Hole
Delivery on production packaging - Box. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 2017296P |
Mounting | Chip Transformer |