RS Components, Ltd. 1176071

Description
Scandinavian Transformer offer these open style toroidal transformers designed for use in control circuits and general applications. These high-quality toroidal transformers have low loss and low noise toroidal core. The transformers incorporate primary windings and twin secondary windings which can be connected in series or parallel or used independently. Primary Voltage Rating = 2 x 115V ac Secondary Voltage Rating = 2 x 24V ac Power Rating = 500VA Dimensions = 135 (Dia.) x 68mm Minimum Operating Frequency = 50Hz Maximum Operating Frequency = 60Hz Mounting Type = Surface Mount Termination Type = Termination Wire Isolation Voltage = 4kV ac Maximum Temperature = +105°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1176071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Scandinavian Transformer offer these open style toroidal transformers designed for use in control circuits and general applications. These high-quality toroidal transformers have low loss and low noise toroidal core. The transformers incorporate primary windings and twin secondary windings which can be connected in series or parallel or used independently. Primary Voltage Rating = 2 x 115V ac Secondary Voltage Rating = 2 x 24V ac Power Rating = 500VA Dimensions = 135 (Dia.) x 68mm Minimum Operating Frequency = 50Hz Maximum Operating Frequency = 60Hz Mounting Type = Surface Mount Termination Type = Termination Wire Isolation Voltage = 4kV ac Maximum Temperature = +105°C

Scandinavian Transformer offer these open style toroidal transformers designed for use in control circuits and general applications. These high-quality toroidal transformers have low loss and low noise toroidal core. The transformers incorporate primary windings and twin secondary windings which can be connected in series or parallel or used independently.
Primary Voltage Rating = 2 x 115V ac
Secondary Voltage Rating = 2 x 24V ac
Power Rating = 500VA
Dimensions = 135 (Dia.) x 68mm
Minimum Operating Frequency = 50Hz
Maximum Operating Frequency = 60Hz
Mounting Type = Surface Mount
Termination Type = Termination Wire
Isolation Voltage = 4kV ac
Maximum Temperature = +105°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Transformers
Product Number 1176071
Mounting Chip Transformer
Operating Frequency 50 to 60 Hz
Input Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 1234003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Frequency 50 to 60 Hz
Input Voltage 230 volts
Output Voltage 50 volts
View Details
 - 2237850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Frequency 450 Hz
Input Voltage 230 volts
Output Voltage 25 volts
View Details
 - 1237238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
 - 2575045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Frequency 50 Hz
Input Voltage 115 to 230 volts
Output Voltage 18 volts
View Details