From OEP, this selection of compact encapsulated PCB and surface mount line isolating transformers are for use in data transmission applications. They are approved and certified for use in telecommunications circuits required to meet BS6305 (Speech and Non-Speech Class A) providing the line hold current is diverted from the windings by a choke or other electronic means. Constructed from resin encapsulated in a glass filled nylon box, these line isolating transformers are flame retardant to UL94-V0 requirements.
Primary Inductance = 12H
Primary DC Resistance = 63Ohms
Secondary DC Resistance = 63Ohms
Insertion Loss = 0.8dB
Mounting Type = Through Hole
Leakage Inductance = 35 mH, 35000 μH
Dimensions = 18 x 12.7 x 18mm
Depth = 18mm
Length = 18mm
Width = 12.7mm
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 5330198 |
Category | Signal |