Picosecond Pulse Labs, Inc. Phase Matched Balun Model 5310A

Description
Features Amplitude Matched to ± 0.1 dB typical Phase Matched to ± 0.5 degrees typical 3dB Frequency of 6.5 GHz typical Applications Differential Signal Conversion for ADC Front Ends Conversion of Differential Signals for Use with Single-ended Test Equipment The Picosecond Advantage: Proprietary BALUN construction techniques enable superior phase matching, amplitude matching, and frequency performance.Description: The Model 5310A is a precisely matched BALUN for converting single-ended to differential signals or differential to single-ended signals. The 5310A makes an excellent front end to improve performance of high-speed, differential ADCs.

Suppliers

Company
Product
Description
Supplier Links
Phase Matched Balun - Model 5310A - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Phase Matched Balun
Model 5310A
Phase Matched Balun Model 5310A
Features Amplitude Matched to ± 0.1 dB typical Phase Matched to ± 0.5 degrees typical 3dB Frequency of 6.5 GHz typical Applications Differential Signal Conversion for ADC Front Ends Conversion of Differential Signals for Use with Single-ended Test Equipment The Picosecond Advantage: Proprietary BALUN construction techniques enable superior phase matching, amplitude matching, and frequency performance.Description: The Model 5310A is a precisely matched BALUN for converting single-ended to differential signals or differential to single-ended signals. The 5310A makes an excellent front end to improve performance of high-speed, differential ADCs.

Features

  • Amplitude Matched
    to ± 0.1 dB typical
  • Phase Matched
    to ± 0.5 degrees typical
  • 3dB Frequency of 6.5 GHz typical
    Applications
  • Differential Signal Conversion for ADC Front Ends
  • Conversion of Differential Signals for Use with Single-ended Test Equipment
    The Picosecond Advantage:
    Proprietary BALUN construction techniques enable superior phase matching, amplitude matching, and frequency performance.Description:
    The Model 5310A is a precisely matched BALUN for converting single-ended to differential signals or differential to single-ended signals. The 5310A makes an excellent front end to improve performance of high-speed, differential ADCs.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Transformers
Product Number Model 5310A
Product Name Phase Matched Balun
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount - Quick Pack™ Single Primary Power Single Phase Transfomer - F8-56 - Triad Magnetics
Specs
Transformer Type Power Transformer; Single Phase Transformer
Mounting Chassis
Primary Frequency 50 / 60 Hz
View Details
4 suppliers
Impedance Matching Transformer - 75ZTT-AA - JFW Industries, Inc.
Specs
Category Signal
Other Transformer Types / Applications Impedance Matching Transformer; RF
Operating Frequency 8.00E8 to 2.20E9 Hz
View Details
Low Power Isolated Flyback Converter IC with Integrated Switching MOSFET - BD7J101EFJ-LB - ROHM Semiconductor GmbH
Specs
Transformer Type Flyback Transformer (FBT)
Mounting Chip Transformer
View Details
Transformer for Grounding (Earthing) and other Specialty Circuits -  - Neeltran, Inc.
Specs
Transformer Type Rectifier Transformer
Cooling Method Oil
Input Voltage 34000 volts
View Details