AUTO TRANSFORMER; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:200VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Transformers |
Product Number | 83K4292 |
Product Name | Auto Transformer; Voltage Function Hammond |
Other Transformer Types / Applications | Isolation |