Majestic Transformer Co. Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| Majestic Transformer Co. can offer the full range of ferrite cored transformers and inductors utilising the Ferroxcube, Epcos, Thompson or MMG-Neosid ranges of materials. Delivery lead times are dependant on... | |
| Majestic Transformer Co. transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but... | |
| Majestic Transformer Company's transformers for this application are AUTO-WOUND with a secondary voltage of 110 - 120V and will suit most American domestic appliances. The transformers are enclosed in portable... | |
| Majestic Transformer Company's transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many... | |
| Since the early 1940's Majestic Transformer Co. have been manufacturing electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility... | |
| The trend to smaller power supplies necessitates compact, low cost transformers with pcb mounting without sacrificing quality. By using ex stock materials, Majestic Transformer is able to offer short delivery... | |
| Typical applications for this type of transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers are supplied as open types with universal frames... | |
| Typical applications for this type of transformer are motor control, machine tool control, control panels, machine voltage conversion, distribution boards etc. The transformers are supplied as open types with universal... | |
| We are able to design & manufacture a wide range of mains and output audio transformers and also smoothing chokes. We do not hold a stock range of these components,... |