Hubbell Incorporated Dry Type Drive Isolation Transformer DTHB72S

Description
19-1/4 INCH W X 7.37 INCH D X 15.21 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 7.5 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 5 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Drive Isolation Transformer - DTHB72S - Hubbell Incorporated
Orange, CT, USA
Dry Type Drive Isolation Transformer
DTHB72S
Dry Type Drive Isolation Transformer DTHB72S
19-1/4 INCH W X 7.37 INCH D X 15.21 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 7.5 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 7.5 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 5 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
  • 19-1/4 INCH W X 7.37 INCH D X 15.21 INCH H SIZE
  • 3 PHASE(S)
  • AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED CONSTRUCTION
  • 7.5 KVA POWER RATING
  • 575 V DELTA PRIMARY VOLTAGE
  • 460 V STAR/266 V SECONDARY VOLTAGE
  • 7.5 POWER RATING IN KVA
  • (1) +5 PERCENT X (1) -5 PERCENT TAPS
  • 5 HP MOTOR POWER RATING
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number DTHB72S
Product Name Dry Type Drive Isolation Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Type Fly-back Converter IC with Integrated Switching MOSFET for Automotive - BD7F205EFJ-C - ROHM Semiconductor GmbH
Specs
Transformer Type Flyback Transformer (FBT)
Mounting Chip Transformer
View Details
High Frequency Output Transformer - AL-T750.1 - Amp-Line Corp.
Specs
Transformer Type Electronics; High Voltage Transformer; Power Transformer; Single Phase Transformer
Cooling Method Air
Mounting Stand Alone Unit/Metal Cabinet
View Details
Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details