Hubbell Incorporated Encapsulated Control Transformer CE060750

Description
5.25 INCH W X 6.81 INCH D X 4.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL, CE APPROVAL IEC APPLICABLE STANDARD 0.31 INCH L X 0.69 INCH W SLOT MOUNTING 750 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 105 INSULATION CLASS 750 POWER RATING IN VA 55 DEG C TEMPERATURE RISE CE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Control Transformer - CE060750 - Hubbell Incorporated
Orange, CT, USA
Encapsulated Control Transformer
CE060750
Encapsulated Control Transformer CE060750
5.25 INCH W X 6.81 INCH D X 4.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL, CE APPROVAL IEC APPLICABLE STANDARD 0.31 INCH L X 0.69 INCH W SLOT MOUNTING 750 VA POWER RATING 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE 120/115/110 V SECONDARY VOLTAGE 105 INSULATION CLASS 750 POWER RATING IN VA 55 DEG C TEMPERATURE RISE CE MODEL
  • 5.25 INCH W X 6.81 INCH D X 4.66 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, CE APPROVAL
  • IEC APPLICABLE STANDARD
  • 0.31 INCH L X 0.69 INCH W SLOT MOUNTING
  • 750 VA POWER RATING
  • 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE
  • 120/115/110 V SECONDARY VOLTAGE
  • 105 INSULATION CLASS
  • 750 POWER RATING IN VA
  • 55 DEG C TEMPERATURE RISE
  • CE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number CE060750
Product Name Encapsulated Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards IEC; UL; CE
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
PC Mount - Dual Primary, Dual Secondaries Power Single Phase Transformer - F-3152XP - Triad Magnetics
Specs
Transformer Type Power Transformer; Single Phase Transformer
Mounting PCB/SMD
Primary Frequency 50 / 60 Hz
View Details
4 suppliers
Step Down Transformers - 1-1672209-0 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details