DTGB002754S -- DRY TYPE DRIVE ISOLATION TRANSFORMER
Hubbell IncorporatedDry Type Drive Isolation TransformerDTGB002754S
Hubbell Incorporated
Done
Description
39-1/2 INCH W X 35-1/2 INCH D X 45.6 INCH H SIZE
3 PHASE(S)
AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
FLOOR MOUNTING
NEMA 2 ENCLOSURE
VENTILATED CONSTRUCTION
275 KVA POWER RATING
460 V DELTA PRIMARY VOLTAGE
460 V STAR/266 V SECONDARY VOLTAGE
275 POWER RATING IN KVA
(2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS
250 HP MOTOR POWER RATING
TRANSFORMER[T], ACME. BRAND
APPROVAL UL, CSA
POWER RATING IN KVA - UOM KVA
39-1/2 INCH W X 35-1/2 INCH D X 45.6 INCH H SIZE
3 PHASE(S)
AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
FLOOR MOUNTING
NEMA 2 ENCLOSURE
VENTILATED CONSTRUCTION
275 KVA POWER RATING
460 V DELTA PRIMARY VOLTAGE
460 V STAR/266 V SECONDARY VOLTAGE
275 POWER RATING IN KVA
(2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS
250 HP MOTOR POWER RATING
TRANSFORMER[T], ACME. BRAND
APPROVAL UL, CSA
POWER RATING IN KVA - UOM KVA
39-1/2 INCH W X 35-1/2 INCH D X 45.6 INCH H SIZE
3 PHASE(S)
AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION