Hubbell Incorporated Dry Type Buck Boost Transformer T181052

Description
4.75 INCH W X 4.51 INCH D X 9.68 INCH H SIZE 50/60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.75 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 62.5 AMPERE (12 V), 31.25 AMPERE (24 V) T18 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T181052 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T181052
Dry Type Buck Boost Transformer T181052
4.75 INCH W X 4.51 INCH D X 9.68 INCH H SIZE 50/60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.75 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 62.5 AMPERE (12 V), 31.25 AMPERE (24 V) T18 MODEL
  • 4.75 INCH W X 4.51 INCH D X 9.68 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 1/3 PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 0.75 KVA POWER RATING
  • 120 X 240 V PRIMARY VOLTAGE
  • 12/24 V SECONDARY VOLTAGE
  • APPROVAL UL, CSA
  • OUTPUT CURRENT 62.5 AMPERE (12 V), 31.25 AMPERE (24 V)
  • T18 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T181052
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A2-M19-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 75 VA
View Details
 - 1237217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
PC Mount - Single Primary, Dual Secondaries Power Single Phase Transformer - F-165P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer; Power Transformer; Single Phase Transformer
Mounting PCB/SMD
Primary Frequency 50 / 60 Hz
View Details
3 suppliers
Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details