Hubbell Incorporated Encapsulated Control Transformer AE020100

Description
3.41 INCH W X 3.28 INCH D X 3.41 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.2 INCH L X 0.4 INCH W SLOT MOUNTING 100 VA POWER RATING 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE 105 INSULATION CLASS 100 POWER RATING IN VA 55 DEG C TEMPERATURE RISE AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Control Transformer - AE020100 - Hubbell Incorporated
Orange, CT, USA
Encapsulated Control Transformer
AE020100
Encapsulated Control Transformer AE020100
3.41 INCH W X 3.28 INCH D X 3.41 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.2 INCH L X 0.4 INCH W SLOT MOUNTING 100 VA POWER RATING 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE 105 INSULATION CLASS 100 POWER RATING IN VA 55 DEG C TEMPERATURE RISE AE MODEL
  • 3.41 INCH W X 3.28 INCH D X 3.41 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 0.2 INCH L X 0.4 INCH W SLOT MOUNTING
  • 100 VA POWER RATING
  • 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
  • 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE
  • 105 INSULATION CLASS
  • 100 POWER RATING IN VA
  • 55 DEG C TEMPERATURE RISE
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number AE020100
Product Name Encapsulated Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Balun (1:1 Ratio) - QPP0021 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Hazardous Location Power Supply Transformer -  - Neeltran, Inc.
Specs
Transformer Type Rectifier Transformer; Three Phase Transformers
Cooling Method Air (optional feature); Oil (optional feature)
Primary Frequency 50 / 60 Hz
View Details
Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
BK-700VA BK-800VA BK-900VA BK-1000VA BK-1500VA BK-2000VA, BK-3000VA Machine Tool Control Transformer - BKPT003 - Dongguan Yili Electronics Co., Ltd.
Specs
Winding Turns Step-Up Transformer; Step-Down Transformer
Mounting Comes with heavy steel mounting feet for various mounting dimensions. Din Rail Mounting is also available
Standards CSA; ETL (UL5808 & CSA C22.2#66.1), CE(EN61558-2-4)
View Details