Description
Triad high reliability audio transformers provide the durability and precision required in today’s demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to meet the rigid requirements of MIL-T-27E. These transformers feature an epoxy molded case, gold plated leads and exceptional operation from 300 Hz to 100 kHz.
1.5kCT Impedance Primary Ohms 600 Impedance Secondary Ohms 1.58:1 Audio Transformer 300Hz ~ 100kHz Through Hole
Audio Transformers / Signal Transformers AUDIO XFMR 1.5Kct:600 3.0mADC 50mW ENCAPSULATED PCB MOUNT/SP-52
TRANSER 1.5K CT/ 600 OHM AUDIO
AUDIO TRANSFORMER; Turns Ratio:1.58:1; Primary Impedance:1.5kohm; Secondary Impedance:600ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; Transformer Applications:High Reliability; DC Resistance Primary:168ohm RoHS Compliant: Yes
Triad Magnetics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
Product Number | SP-52 | 237-1150-ND | SP-52 | SP-52 | 18M9334 |
Product Name | Audio Transformer - MIL-T-27E Red Spec Printed Circuit Audio Transformer | Audio Transformers | Audio Transformers / Signal Transformers | Transformers - Audio Transformers | Audio Transformer; Turns Ratio Triad Magnetics |
Category | Signal | Signal | Signal | ||
Other Transformer Types / Applications | Audio | Audio | Isolation; Audio | ||
Winding Turns | Step-Down Transformer | ||||
Mounting | PCB/SMD | Chip Transformer | PCB/SMD |