Signal Transformer - A Bel Group Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 1150

Description
XFRMR AUTO 230/115V 1500VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
1150
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 1150
XFRMR AUTO 230/115V 1500VA

XFRMR AUTO 230/115V 1500VA

Supplier's Site
Unclassified - 1150 - 905147-1150 - Win Source Electronics
Yishun, Singapore
Unclassified - 1150
905147-1150
Unclassified - 1150 905147-1150
Manufacturer: Signal Transformer Win Source Part Number: 905147-1150 Series: EB Package: Box Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.32.0000

Manufacturer: Signal Transformer
Win Source Part Number: 905147-1150
Series: EB
Package: Box
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.32.0000

Supplier's Site Datasheet
Isolation Transformers and Autotransformers, Step Up, Step Down - 1150-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
1150-ND
Isolation Transformers and Autotransformers, Step Up, Step Down 1150-ND
XFRMR AUTO 230/115V 1500VA

XFRMR AUTO 230/115V 1500VA

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Win Source Electronics DigiKey
Product Category Transformers Transformers Transformers
Product Number 1150 905147-1150 1150-ND
Product Name Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down Unclassified - 1150 Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun (1:1 Ratio) - QPP0021 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Transformer for Grounding (Earthing) and other Specialty Circuits -  - Neeltran, Inc.
Specs
Transformer Type Rectifier Transformer
Cooling Method Oil
Input Voltage 34000 volts
View Details
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Low Profile Transformer 2.5VA 6VA 12VA 24VA 36VA 48VA - EIT024 - Dongguan Yili Electronics Co., Ltd.
Specs
Category Signal
Cooling Method Air; dry type
Other Transformer Types / Applications Industrial Control Transformer
View Details