Wurth Elektronik GmbH & Co. KG Audio Transformers / Signal Transformers 750510705

Description
Audio Transformers / Signal Transformers MID-PLC 500uH Trn Rtio 1 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
750510705
Audio Transformers / Signal Transformers 750510705
Audio Transformers / Signal Transformers MID-PLC 500uH Trn Rtio 1 SMD

Audio Transformers / Signal Transformers MID-PLC 500uH Trn Rtio 1 SMD

Supplier's Site Datasheet
Pulse Transformers - 1297-1201-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
1297-1201-1-ND
Pulse Transformers 1297-1201-1-ND
500µH Pulse Transformer 1:1 Surface Mount

500µH Pulse Transformer 1:1 Surface Mount

Supplier's Site Datasheet
Pulse Transformers - 1297-1201-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
1297-1201-6-ND
Pulse Transformers 1297-1201-6-ND
500µH Pulse Transformer 1:1 Surface Mount

500µH Pulse Transformer 1:1 Surface Mount

Supplier's Site Datasheet
Pulse Transformers - 1297-1201-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
1297-1201-2-ND
Pulse Transformers 1297-1201-2-ND
500µH Pulse Transformer 1:1 Surface Mount

500µH Pulse Transformer 1:1 Surface Mount

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
750510705
Transformers - Pulse Transformers 750510705
DIGITAL TRANSFORMER

DIGITAL TRANSFORMER

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 750510705 1297-1201-1-ND 750510705
Product Name Audio Transformers / Signal Transformers Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Balun (1:1 Ratio) - QPP0021 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A4-M19-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 150 VA
View Details
Audio Transformer Data Voice Coupling - PC Mount - TY-400P - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio; Telecom
Winding Turns One to One
View Details
5 suppliers