Bourns, Inc. Pulse Transformers SM453230-181N7Y

Description
180µH LAN 1/2.5/5G Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 118-SM453230-181N7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM453230-181N7YDKR-ND
Pulse Transformers 118-SM453230-181N7YDKR-ND
180µH LAN 1/2.5/5G Base-T Pulse Transformer 1:1 Surface Mount

180µH LAN 1/2.5/5G Base-T Pulse Transformer 1:1 Surface Mount

Supplier's Site Datasheet
Pulse Transformers - 118-SM453230-181N7YTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM453230-181N7YTR-ND
Pulse Transformers 118-SM453230-181N7YTR-ND
180µH LAN 1/2.5/5G Base-T Pulse Transformer 1:1 Surface Mount

180µH LAN 1/2.5/5G Base-T Pulse Transformer 1:1 Surface Mount

Supplier's Site Datasheet
Pulse Transformers - 118-SM453230-181N7YCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM453230-181N7YCT-ND
Pulse Transformers 118-SM453230-181N7YCT-ND
180µH LAN 1/2.5/5G Base-T Pulse Transformer 1:1 Surface Mount

180µH LAN 1/2.5/5G Base-T Pulse Transformer 1:1 Surface Mount

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
SM453230-181N7Y
Transformers - Pulse Transformers SM453230-181N7Y
CHIP LAN XFMR,1 /2.5/5G,4.7X3.2X

CHIP LAN XFMR,1 /2.5/5G,4.7X3.2X

Supplier's Site
Chip Lan Transformer, 1/2.5/5Gbe, Smd Rohs Compliant Bourns - 15AJ3239 - Newark, An Avnet Company
Chicago, IL, United States
Chip Lan Transformer, 1/2.5/5Gbe, Smd Rohs Compliant Bourns
15AJ3239
Chip Lan Transformer, 1/2.5/5Gbe, Smd Rohs Compliant Bourns 15AJ3239
CHIP LAN TRANSFORMER, 1/2.5/5GBE, SMD ROHS COMPLIANT: YES

CHIP LAN TRANSFORMER, 1/2.5/5GBE, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 118-SM453230-181N7YDKR-ND SM453230-181N7Y 15AJ3239
Product Name Pulse Transformers Transformers - Pulse Transformers Chip Lan Transformer, 1/2.5/5Gbe, Smd Rohs Compliant Bourns
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A5-M19-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 200 VA
View Details
 - 1235704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN Rail & Panel Mount Transformers
Operating Frequency 50 to 60 Hz
Input Voltage 230 to 400 volts
View Details
PC Mount - Single Primary Split Pack™ Bobbin Power Single Phase Transformer - F16-2250-C2 - Triad Magnetics
Specs
Transformer Type Encapsulated Transformers; Power Transformer; Single Phase Transformer
Mounting PCB/SMD
Primary Frequency 50 / 60 Hz
View Details
4 suppliers
Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details