Industrial Transformers 0.050KVA 240X480-120
SBE transformers are encapsulated to permit more efficient heat dissipation for cooler operation and higher VA capacity. The higher rated capacity provides you the opportunity of meeting high in-rush electromagnetic load requirements for either 50 or 60 Hz applications, with smaller transformers and less cost per VA.
Features:
VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
---|---|---|
Product Category | Transformers | Transformers |
Product Number | E050 | 70209186 |
Product Name | Industrial Transformers | Transformer, Ind. Cntrl, 50 VA, 240 or 480 V Pri, 120V Sec; 60HZ; Encapsulated |
Other Transformer Types / Applications | Isolation; Telecom | |
Standards | ANSI; UL; NEMA | |
Operating Frequency | 50 to 60 Hz | |
Input Voltage | 220 to 480 volts |