JELD-WEN, Inc. Datasheets for Windows

Windows are architectural mechanisms that transmit light and air into a building interior, and may also serve as a emergency escape method.


Windows: Learn more

Product Name Notes
A combination of windows, typically five, with gentle angles that creates the illusion of a curved wall. Available in a wide range of colors.
A combination of windows, typically five, with gentle angles that creates the illusion of a curved wall. Built from AuraLast® Wood (Pine) and available in 9 clad colors and ENERGY...
A combination of windows, typically five, with gentle angles that creates the illusion of a curved wall. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41...
A combination of windows, typically five, with gentle angles that creates the illusion of a curved wall. Multiple colors, interior woodgrain finishes and ENERGY STAR® available.
A combination of windows, typically three, with angled sides that extends a room outward. Available in a wide range of colors.
A combination of windows, typically three, with angled sides that extends a room outward. Built from AuraLast® Wood (Pine) and available in 9 clad colors and ENERGY STAR®.
A combination of windows, typically three, with angled sides that extends a room outward. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors.
A combination of windows, typically three, with angled sides that extends a room outward. Multiple colors, interior woodgrain finishes and ENERGY STAR® available.
A favorite for sunny spots. Two side operating windows allow for fresh air. Available in a wide range of colors.
Available in 15 colors. Decorative grilles come in matching colors and stylish designs. Energy efficient in mild climates
Available in White or Bronze and designed specifically for the Florida market.
Available in White, Desert Sand or Bronze. Decorative grilles come in matching colors and stylish designs. Glass options include ENERGY STAR®, textured, or ImpactGard™.
Both the upper and lower sashes slide open vertically and tilt in for easy cleaning. Available in a wide range of colors.
Both the upper and lower sashes slide open vertically and tilt in for easy cleaning. Available in White or Bronze and energy efficient in mild climates.
Both the upper and lower sashes slide open vertically and tilt in for easy cleaning. Built from AuraLast® Wood (Pine) and available in 9 clad colors and ENERGY STAR®.
Both the upper and lower sashes slide open vertically and tilt in for easy cleaning. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors.
Both the upper and lower sashes slide open vertically and tilt in for easy cleaning. Multiple colors, interior woodgrain finishes and ENERGY STAR® available
Built from AuraLast® Wood (Pine) - The Wood That Does Not Rot. Other species include Alder and Douglas Fir. Other options include 21 clad colors, grilles, and ENERGY STAR®.
Built from Auralast® Wood (Pine) for guaranteed 20-year protection against wood rot and termites. Options include 7 clad colors, 10 interior factory finishes, decorative grilles and ENERGY STAR®.
Built in a variety of geometric shapes and sizes, these windows do not open. Available in a wide range of colors
Built in a variety of geometric shapes and sizes, these windows do not open. Available in White or Bronze and energy efficient in mild climates
Built in a variety of geometric shapes and sizes, these windows do not open. Built from AuraLast® Wood (Pine) and available in 9 clad colors and ENERGY STAR®.
Built in a variety of geometric shapes and sizes, these windows do not open. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors.
Built in a variety of geometric shapes and sizes, these windows do not open. Multiple colors, interior woodgrain finishes and ENERGY STAR® available
Hinged at the side and swings outward to open for full ventilation. Built from AuraLast® Wood (Pine) and available in 9 clad colors and ENERGY STAR®.
Hinged at the side and swings outward to open for full ventilation. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors
Hinged at the side and swings outward to open for full ventilation. Multiple colors, interior woodgrain finishes and ENERGY STAR® available
Hinged at the top and swings out from the bottom to open. Built from AuraLast® Wood (Pine) and available in 9 clad colors and ENERGY STAR®.
Hinged at the top and swings out from the bottom to open. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors
Hinged at the top and swings out from the bottom to open. Multiple colors, interior woodgrain finishes and ENERGY STAR® available.
In the Tilt position, the window opens at the top with hinges at the bottom. In the Turn position, the window is hinged on the side and opens by swinging...
The lower sash slides vertically to open while the upper sash remains stationary. Available in a wide range of colors.
The lower sash slides vertically to open while the upper sash remains stationary. Available in White or Bronze and energy efficient in mild climates.
The lower sash slides vertically to open while the upper sash remains stationary. Available in White or Bronze.
The lower sash slides vertically to open while the upper sash remains stationary. Multiple colors, interior woodgrain finishes and ENERGY STAR® available.
Window sashes are side-by-side and open horizontally with one sash remaining stationary. Available in a wide range of colors.
Window sashes are side-by-side and open horizontally with one sash remaining stationary. Available in White or Bronze and energy efficient in mild climates
Window sashes are side-by-side and open horizontally with one sash remaining stationary. Available in White or Bronze
Window sashes are side-by-side and open horizontally with one sash remaining stationary. Built from AuraLast® Wood (Pine) and available in multiple wood species and 41 clad colors
Window sashes are side-by-side and open horizontally with one sash remaining stationary. Multiple colors, interior woodgrain finishes and ENERGY STAR® available.