3M 5 clear insulating tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.5 mil thickness.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Cable and Electrical Tapes |
Product Number | 051138-36107 |
Product Name | 3M 5 Clear Insulating Tape - 1/2 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36107 |
Type | Electrical |