Electrical insulating polyester film tape. Excellent Flagging Resistant. Printable. Solvent resistant without thermosetting. Excellent shelf life. Especially suited for applications such as wrapping coils, capacitors, wire harnesses, transformers, shaded pole motors and fractional horsepower motors
Colour = Yellow
Backing Material = Polyester Film
Width = 9mm
Length = 66m
Thickness = 0.06mm
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +130°C
Adhesive Material = Acrylic
Trade Name = Scotch 1350
Adhesion Strength = 3.3 N/cm
RS Components, Ltd. | |
---|---|
Product Category | Cable and Electrical Tapes |
Product Number | 8854855 |
Type | Electrical |
Backing Material | Polyester Film; Polyester |
Adhesive | Acrylic |
Width | 0.3543 inches (9 mm) |