The Scotch 35 vinyl electrical tape range is designed for use in phase identification, colour coding of motor leads and piping systems, and for marking safety areas. This abrasion and weather resistant tape has excellent electrical insulating properties, wraps smoothly, conforms well and has excellent mechanical and electrical insulation properties.
Polyvinyl chloride (PVC) backing. Pressure-sensitive rubber based adhesive. Colour coded for job identification and safety. Inhibits corrosion of electrical conductors. For indoor and weather protected outdoor uses
Width = 12.7mm
Thickness = 0.18mm
Length = 6m
Colour = Red
Minimum Operating Temperature = 0°C
Model Number = 3M 35
Maximum Operating Temperature = +105°C
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Adhesive Tapes | Cable and Electrical Tapes |
Product Number | 8421238 | SCP485-ND |
Product Name | Tape | |
Type | Adhesive Tape | Electrical |
Width | 0.5000 inches (12.7 mm) | 0.5000 inches (12.7 mm) |
Thickness | 0.0071 inches (0.1800 mm) | 0.0070 inches (0.1778 mm) |
Temperature Resistance | 0.0 to 105 C (32 to 221 F) | 80 C (176 F) |