3M 1181 Tapes consists of a soft copper foil backing and a unique electrically conductive pressure-sensitive acrylic adhesive.
Smooth copper tapes, coated on one side with conductive acrylic adhesive. Designed for electromagnetic or radio-electrical shielding applications. Highly resistant to solvents, UV rays, humidity and mould. Suitable for soldering
Foil Thickness = 0.04mm
Width = 25.4mm
Length = 16m
Conductivity = Conductive
Adhesion Strength = 3.8 N/cm
Adhesive Material = Acrylic
Material Plating = None
Tensile Strength = 44N/cm
Maximum Temperature Resistance = +155°C
Minimum Temperature Resistance = -20°C
RS Components, Ltd. | |
---|---|
Product Category | Foil Tapes |
Product Number | 1679348 |
Adhesive | Acrylic |