3M Thermally Conductive Adhesive Transfer Tapes are designed to provide a preferential heat-transfer path between heat-generating components and heat sinks or other cooling devices. These tapes are tacky pressure sensitive adhesives loaded with thermally conductive ceramic fillers that do not require a heat cure cycle to form an excellent bond to many substrates. Only pressure is needed to form an excellent bond and thermal interface.
Excellent thermal stability. Excellent adhesive performance. Excellent thermal conductivity. Excellent electrical insulation properties
Total Thickness = 0.05mm
Foil Thickness = 0.037mm
Width = 50mm
Length = 25mm
Adhesion Strength = 5.1 N/cm
Adhesive Material = Acrylic
Tensile Strength = 25N/cm
Conductivity = Conductive
Maximum Temperature Resistance = +150°C
Minimum Temperature Resistance = +90°C
3M Thermally Conductive Adhesive Transfer Tape 8805, 4 in x 36 yds, 2/Case
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Foil Tapes | Industrial Tapes |
Product Number | 8421168 | 41T5399 |
Product Name | 3M Thermally Conductive Adhesive Transfer Tape 8805, 4 In X 36 Yds, 2/case 3M | |
Adhesive | Acrylic | |
Features | Anti-static / ESD Control | |
Width | 1.97 inches (50 mm) | |
Thickness | 0.0020 inches (0.0500 mm) |